172337-1 Part Information
Details for 172337-1 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.3410 |
100 | 0.2770 |
500 | 0.2520 |
1000 | 0.2080 |
2500 | 0.1880 |
5000 | 0.1820 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Rows | 1 |
Number of Positions | 3 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
CSA File Number | LR7189 |
VDE Tested | No |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Compatible Parts
Alternative Part Descriptions
- PLUG HOUSING, 3POS, 4.2MM, NATURAL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 172337-1?
Additional datasheets, footprints and schematics for 172337-1 are listed in our Part Details tab. You can also find the 172337-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172337-1 in the Pricing & Inventory tab next to part details. You can view 172337-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172337-1 fall under?
The 172337-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172337-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172337-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172337-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 172337-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 172337-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172337-1 often in real-time on the comparison pages.
What if I can't find stock of 172337-1?
You can fill out our help required form which you can use to request a quote for 172337-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.