Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0770586-1 |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.55
|
2,344
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.55
|
469
in stock
|
Buy Now | |
TE Store
from US$1.61
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
-
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now | |
element14
from US$1.66
|
-
|
Buy Now | |
Avnet Asia
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.24
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .162mm |
---|---|
Number of Positions | 22 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VAC, 600VDC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
22P MINI UMNL PLUG HSG | Heilind Electronics |
22P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 22 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 22 | Rectangular Power Connector | Part Number: 770586-1 | Internal Number: 770586-1 | Alias Number: 0-0770586-1 | 4.14 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
VAL-U-LOK Series 22 Position Male Locking Ramp Free Hanging Plug Housing | Future Electronics |
Conn Housing M 22 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
MINI-UMNL PLG HSG, 22P MINI UMNL PLUG HSG | TE Connectivity 770586-1 | RS Americas |
CONNECTOR HOUSING, PLUG, 22POS, 4.14MM | element14 |
Where can I find additional details, specifications and documents for a 770586-1?
Additional datasheets, footprints and schematics for 770586-1 are listed on our Part Details page. You can also find images and similar parts to 770586-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770586-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770586-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770586-1 fall under?
The 770586-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770586-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770586-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770586-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770586-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 770586-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770586-1 often in real-time on the comparison pages.
What if I can't find stock of 770586-1?
You can fill out our help required form which you can use to request a quote for 770586-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.