770988-3 Power Connectors by TE Connectivity

MINI UMNL SOK 22-18AWG AU LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for RS
RS
from US$0.45
No stock
Buy Now
Logo for element14
element14
from US$0.46
15,486
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.42
15,486
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.43
10,792
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.57
9,629
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
3,349
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.57
2,247
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.55
1,374
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.49
1,374
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.50
1,374
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.41
617
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.57
2
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for Boersig
Boersig
from US$0.38
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.40
-
Buy Now
Logo for Sager
Sager
from US$0.35
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Underplate Material Thickness 1.27µm, 50µin
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Contact Termination Area Plating Material Tin-Lead
Contact Underplating Material Nickel
Crimp Area Plating Thickness 2.54µm, 100µin
Contact Base Material Brass
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Type Socket
Contact Current Rating (Max) 11.2A
Wire Contact Termination Area Plating Material Tin-Lead
Contact Retention Within Housing With
端子の下地めっきの材料 Nickel
Contact Orientation Straight
Crimp Area Plating Finish Bright
Mating Pin Diameter .039in, 1mm
Wire Size 22 – 18AWG, .3 – .9mm²
Accepts Wire Insulation Diameter Range .059 – .094in, 1.5 – 2.39mm
Operating Voltage 600VDC, 600VAC
VDE Tested No
UL File Number E28476
Agency/Standard CSA, UL
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire Type Stranded
For Use With Plug Housing
Wire/Cable Type Discrete Wire
Packaging Method Bag
Packaging Quantity 1000
Connector System Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts

172171-1 1-172171-6 172336-1 1-172336-2 1-172336-6 1-172157-9 172158-1 1-172158-2 1-172336-9 172337-1 1-172337-2 1-172337-4 172338-1 1-172158-6 1-172158-9 1-172338-2 1-172338-4 172339-1 1-172341-9 172342-1 172343-1

Alternative Descriptions

CONTACT, SOCKET, CRIMP, 22-18AWG | element14
MINI UMNL SOK 22-18AWG AU LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold Tin-Lead 600 VAC | Connector Contact | Part Number: 770988-3 | Internal Number: 770988-3 | Alias Number: 14-0143 | TE Connectivity | TE Store
Contact, Socket, 22-18Awg, Crimp | Newark Electronics
Pin&Socket Connectors SOCKET 22-18 AWG MINI UMNL | Rapid Electronics
TE Connectivity - AMP Contacts MINI UMNL SOK 22-18AWG AU LP | Distrelec
Connector, Pin & Socket, Female. 26-30AWG, 600V, 10.5A, Gold, Mate-N-Lok Series | TE Connectivity 770988-3 | RS Americas
Connector, contact | RS
Miniature Universal MATE-N-LOK 22-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
Socket Contact, Crimp Contact, 22 AWG Min, 18 AWG Max, 1.80 mm Contact Dia | Carlton-Bates
Pin & Socket Connectors SOCKET 22-18 AWG MINI UMNL | Sager
GENERAL TERMINAL | Richardson RFPD


770988-3. Connectors by Unknown

CONTACT SOCKET 22-18AWG CRIMP

Status: Unknown
Series: Mini Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Mini Universal MATE-N-LOK Series
Contact Gender Socket
Contact Termination Type Solder
Wire Size AWG Max 18AWG
Contact Plating Gold Plated Contacts
Wire Size AWG Min 22AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770988-3?

Additional datasheets, footprints and schematics for 770988-3 are listed on our Part Details page. You can also find images and similar parts to 770988-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770988-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770988-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770988-3 fall under?

The 770988-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 770988-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770988-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 770988-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770988-3 have stock available?

Authorised distributors including element14, Farnell, TE Store, Heilind Electronics and Newark Electronics have stock available or on a lead time for 770988-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770988-3 often in real-time on the comparison pages.

What if I can't find stock of 770988-3?

You can fill out our help required form which you can use to request a quote for 770988-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay