170365-3 Part Information

Details for 170365-3 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Mating Area Plating Thickness .76µm, 30µin
Contact Base Material Brass
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 7A
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Material Nickel
Contact Orientation Straight
Contact Underplating Material Nickel
Contact Retention Within Housing With
Barrel Type Open Barrel
Wire Contact Termination Area Plating Material Nickel
Contact Type Socket
Accepts Wire Insulation Diameter Range 1.19 – 1.75mm, .047 – .069in
Wire Size 26 – 22AWG, .12 – .35mm²
Mating Pin Diameter .039in, 1mm
Operating Voltage 600VDC, 600VAC
UL File Number E28476
Agency/Standard CSA, UL
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
VDE Tested No
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
Circuit Application Power
For Multiple Crimp No
For Use With Cap and Plug Housing
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Quantity 300
Packaging Method Bag
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -20 – 105°C, -4 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1312
Global Product Line: 238
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170365-3?

Additional datasheets, footprints and schematics for 170365-3 are listed in our Part Details tab. You can also find the 170365-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170365-3 in the Pricing & Inventory tab next to part details. You can view 170365-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170365-3 fall under?

The 170365-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 170365-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170365-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 170365-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 170365-3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 170365-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170365-3 often in real-time on the comparison pages.

What if I can't find stock of 170365-3?

You can fill out our help required form which you can use to request a quote for 170365-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 170365-3

Loading...
Loading Results for 170365-3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us