Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0349
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0387
|
8,400
in stock
|
Buy Now | |
TE Store
from US$0.06
|
642,934
in stock
|
Buy Now | |
element14
from US$0.07
|
5,197
in stock
|
Buy Now | |
Farnell
from US$0.06
|
5,197
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
846
in stock
|
Buy Now | |
Future Electronics
from US$0.0398
|
-
|
Buy Now | |
Avnet America
from US$0.0422
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0401
|
-
|
Buy Now | |
Boersig
from US$0.0411
|
-
|
Buy Now | |
TTI Europe
from US$0.0349
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 11.2A |
---|---|
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .035 – .05in, .89 – 1.27mm |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Mating Pin Diameter | 1mm, .039in |
Contact Resistance | 20 |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
For Use With | Plug Housing |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL SOCKET SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770834-1 | Internal Number: 770834-1 | TE Connectivity | TE Store |
Mini UMNL crimp receptacle, 26-30 AWG | RS |
CONTACT, SOCKET, 30-26AWG, CRIMP | element14 |
Contact, Socket, 30-26Awg, Crimp | Newark Electronics |
600V 9.5A 30-26 AWG Mate-N-Lok Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 770834-1?
Additional datasheets, footprints and schematics for 770834-1 are listed on our Part Details page. You can also find images and similar parts to 770834-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770834-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770834-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770834-1 fall under?
The 770834-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770834-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770834-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770834-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770834-1 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 770834-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770834-1 often in real-time on the comparison pages.
What if I can't find stock of 770834-1?
You can fill out our help required form which you can use to request a quote for 770834-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.