770584-1 Part Information
Details for 770584-1 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8500 |
10 | 1.5800 |
25 | 1.5100 |
50 | 1.4400 |
100 | 1.3600 |
500 | 1.2000 |
Stock Information
Details
Part Downloads
Part Specifications
Row-to-Row Spacing | .162mm, 4.14in |
Number of Positions | 18 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Compatible Parts
Alternative Part Descriptions
- PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:18POSITIONS; PITCH SPACING:4.14MM; FOR USE WITH:AMP MINI-UNIVERSAL MATE-N-LOK CONTACTS; CONNECTOR MOUNTING:FREE HANGINGROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 770584-1?
Additional datasheets, footprints and schematics for 770584-1 are listed in our Part Details tab. You can also find the 770584-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770584-1 in the Pricing & Inventory tab next to part details. You can view 770584-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770584-1 fall under?
The 770584-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770584-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770584-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770584-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 770584-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 770584-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770584-1 often in real-time on the comparison pages.
What if I can't find stock of 770584-1?
You can fill out our help required form which you can use to request a quote for 770584-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.