Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172339-1 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,989
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
21,779
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
16,717
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.42
|
11,072
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
7,774
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,607
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
3,607
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
3,343
in stock
|
Buy Now | |
Farnell
from US$0.53
|
3,000
in stock
|
Buy Now | |
element14
from US$0.38
|
2,515
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.31
|
575
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
250
in stock
|
Buy Now | |
Electro Enterprises
from US$0.29
|
47
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 2 |
Row-to-Row Spacing | .163in, 4.2mm |
Number of Positions | 6 |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 4.2mm, .165in |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Plug |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 5.5kg |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Pin&Socket Connectors 6POS UNIV M-N-L HSG | Rapid Electronics |
Mini-Universal MATE-N-LOK Series 6 Position Positive Lock Plug Housing | Future Electronics |
UNIV M-N-L HSG | Heilind Electronics |
06P UNIV M-N-L HSG | TTI Europe |
MINI UMNL PLUG HOUSING 6P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 172339-1 | Internal Number: 172339-1 | Alias Number: 0-0172339-1 | 4.2 mm | TE Connectivity | TE Store |
Plug | Transfer Multisort Elektronik |
Univ M-N-L Hsg Rohs Compliant: Yes |Amp Te Connectivity 172339-1 | Newark Electronics |
CONN HOUSING, PLUG, 6POS, 4.14MM | Farnell |
HOUSING, PLUG, 2 ROW, 6 WAY, NYLON | element14 |
6w Plug Natural UL 94 V-2 | RS |
6 Position Mini Universal Mate-N-Lok Plug Housing | Dalroad Norslo |
Connector Soft Shell 6 600 VAC Plug Double-Row Nylon Plug Natural | TE Connectivity 172339-1 | RS Americas |
TE Connectivity Pin housing Plug / Socket 6 Positions 4.2mm | Distrelec |
Conn Housing PL 6 POS 4.2mm Crimp ST Loose Piece | Avnet Abacus |
Pin & Socket Connectors 6POS UNIV M-N-L HSG | Sager |
UNIV M-N-L HSG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 4.14mm |
For Use With | AMP 170359 170360 Series Pin & 170361 170362 Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Natural |
Flammability Rating | UL94V-2 |
Material | Nylon 6.6 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172339-1?
Additional datasheets, footprints and schematics for 172339-1 are listed on our Part Details page. You can also find images and similar parts to 172339-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172339-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172339-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172339-1 fall under?
The 172339-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172339-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172339-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172339-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172339-1 have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Heilind Electronics, TTI Europe and TE Store have stock available or on a lead time for 172339-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172339-1 often in real-time on the comparison pages.
What if I can't find stock of 172339-1?
You can fill out our help required form which you can use to request a quote for 172339-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.