Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
3,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
48,745
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
11,900
in stock
|
Buy Now | |
TE Store
from US$0.57
|
11,566
in stock
|
Buy Now | |
Boersig
from US$0.45
|
10,526
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
9,749
in stock
|
Buy Now | |
element14
from US$0.55
|
9,141
in stock
|
Buy Now | |
Farnell
from US$0.52
|
9,141
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
7,899
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
6,411
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
3,726
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
3,726
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
2,270
in stock
|
Buy Now | |
Conrad
from US$0.74
|
1,269
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
900
in stock
|
Buy Now | |
Electro Enterprises
from US$0.53
|
165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
130
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Nickel |
---|---|
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Barrel Type | Open Barrel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Wire Size | 22 – 18AWG, .3 – .89mm² |
Mating Pin Diameter | .039in, 1mm |
Accepts Wire Insulation Diameter Range | .059 – .094in, 1.5 – 2.4mm, 3.4mm, .134in |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
VDE Tested | No |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Wire Type | Stranded |
Packaging Quantity | 300 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
MINI UNIVERSAL M-N-L SOCKET LP | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MINI UNIVERSAL M-N-L SOCKET LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold 600 VAC | Connector Contact | Part Number: 170366-3 | Internal Number: 170366-3 | TE Connectivity | TE Store |
SOCKET CONTACT, DUPLEX, 22-18 | element14 |
Contact Socket, Mini, Universal, 22-18AWG, Gold, Crimp, Mate-N-Lok Series | TE Connectivity 170366-3 | RS Americas |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
Pin&Socket Connectors SKT 22-18 AWG BULK GOLD | Rapid Electronics |
IP67 gold/tin lead skt contact,22-18awg | RS |
TE Connectivity - AMP Crimp Terminal, Receptacle, Gold, 7A, 22 ... 18AWG | Distrelec |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
MINI U-M-N-L SOCKET AWG22-18 | TTI Europe |
Contact | Transfer Multisort Elektronik |
MATE-N-LOK 22-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.8mm² |
Wire Area Size Min | 0.3mm² |
Wire Size | 18AWG |
Wire Size (AWG) | 22AWG to 18AWG |
Wire Size Range (AWG) | 18 AWG |
Where can I find additional details, specifications and documents for a 170366-3?
Additional datasheets, footprints and schematics for 170366-3 are listed on our Part Details page. You can also find images and similar parts to 170366-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170366-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170366-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170366-3 fall under?
The 170366-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170366-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170366-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170366-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170366-3 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, TE Store, Boersig and Heilind Electronics Asia have stock available or on a lead time for 170366-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170366-3 often in real-time on the comparison pages.
What if I can't find stock of 170366-3?
You can fill out our help required form which you can use to request a quote for 170366-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.