Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
5
in stock
|
Buy Now | |
element14
from US$0.56
|
7,530
in stock
|
Buy Now | |
Farnell
from US$0.46
|
7,530
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
5,100
in stock
|
Buy Now | |
TE Store
from US$0.56
|
4,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
3,117
in stock
|
Buy Now | |
Boersig
from US$0.40
|
2,957
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
1,044
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
449
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
345
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
209
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | With |
Barrel Type | Open Barrel |
Wire Contact Termination Area Plating Material | Nickel |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | 1.19 – 1.75mm, .047 – .069in |
Wire Size | 26 – 22AWG, .12 – .35mm² |
Mating Pin Diameter | .039in, 1mm |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Cap and Plug Housing |
Packaging Quantity | 300 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
CONTACT, PIN, 26-22 AWG, CRIMP | element14 |
MINI UNIVERSAL M-N-L PIN | TTI Europe |
MINI UNIVERSAL M-N-L PIN LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Gold 600 VAC | Connector Contact | Part Number: 170363-3 | Internal Number: 170363-3 | TE Connectivity | TE Store |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
170363-3 | Heilind Electronics |
Pin&Socket Connectors PIN 26-22 BR/AU | Rapid Electronics |
TE Connectivity - AMP Crimp Terminal, Plug, Gold, 7A, 26 ... 22AWG | Distrelec |
Pin Contact, 26-22 AWG, 600VAC, IP67, Mini-Universal MATE-N-LOK Series | TE Connectivity 170363-3 | RS Americas |
IP67 gold/tin lead pin contact,26-22awg | RS |
MATE-N-LOK 26-22 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Wire Area Size Max | 0.35mm² |
Wire Area Size Min | 0.12mm² |
Where can I find additional details, specifications and documents for a 170363-3?
Additional datasheets, footprints and schematics for 170363-3 are listed on our Part Details page. You can also find images and similar parts to 170363-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170363-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170363-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170363-3 fall under?
The 170363-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170363-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170363-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170363-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170363-3 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 170363-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170363-3 often in real-time on the comparison pages.
What if I can't find stock of 170363-3?
You can fill out our help required form which you can use to request a quote for 170363-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.