Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
6,340
in stock
|
Buy Now | |
Boersig
from US$0.0359
|
261,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0395
|
151,875
in stock
|
Buy Now | |
TE Store
from US$0.07
|
100,903
in stock
|
Buy Now | |
TTI Europe
from US$0.0330
|
63,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
31,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0470
|
31,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0395
|
30,375
in stock
|
Buy Now | |
Avnet America
from US$0.0434
|
13,500
in stock
|
Buy Now | |
element14
from US$0.08
|
13,270
in stock
|
Buy Now | |
Farnell
from US$0.06
|
13,270
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
6,670
in stock
|
Buy Now | |
Future Electronics
from US$0.0412
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.0495
|
-
|
Buy Now | |
Sager
from US$0.0432
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Brass |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 11.2A |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | 2 – 3.2mm, .079 – .126in |
Wire Size | .5 – 1.4mm², 20 – 16AWG |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | No |
UL File Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UNML SCKT 20-16 AWG SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794407-1 | Internal Number: 794407-1 | TE Connectivity | TE Store |
P&S Connectors SKT 20-16 AWG BR/SN Reel of 4500 | Rapid Electronics |
P&s Connectors Skt 20-16 Awg Br/Sn Reel Of 4500 |Amp Te Connectivity 794407-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
TE Connectivity - AMP Crimp Terminal, Receptacle, Pre-Tin, 11.2A, 20 ... 16AWG | Distrelec |
Contact female 20-16AWG Mini UMNL | RS |
16-20 AWG Mini Universal MATE-N-LOK Tin Crimp Stampeed Socket Contact | Future Electronics |
Mini-Universal MATE-N-LOK Connectors | RS Americas |
Pin & Socket Connectors SKT 20-16 AWG BR/SN Reel of 4500 | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 794407-1?
Additional datasheets, footprints and schematics for 794407-1 are listed on our Part Details page. You can also find images and similar parts to 794407-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794407-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794407-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794407-1 fall under?
The 794407-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794407-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794407-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794407-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794407-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, TE Store, TTI Europe and Rapid Electronics have stock available or on a lead time for 794407-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794407-1 often in real-time on the comparison pages.
What if I can't find stock of 794407-1?
You can fill out our help required form which you can use to request a quote for 794407-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.