Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Sager
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 7A |
---|---|
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Tin |
Crimp Area Plating Thickness | .8µm |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Tin |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .35mm², 26 – 22AWG |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Plug or Cap Housing |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Pin & Socket Connectors Univ. M-N-L Pin Rohs Compliant: Yes |Amp Te Connectivity 170359-4 | Newark Electronics |
Pin&Socket Connectors UNIV. M-N-L PIN | Rapid Electronics |
TE Connectivity - AMP Power Contact UNIV. M-N-L PIN | Distrelec |
CONTACT, PIN, CRIMP, 22-26AWG | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170359-4?
Additional datasheets, footprints and schematics for 170359-4 are listed on our Part Details page. You can also find images and similar parts to 170359-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170359-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170359-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170359-4 fall under?
The 170359-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170359-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170359-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170359-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170359-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 170359-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170359-4 often in real-time on the comparison pages.
What if I can't find stock of 170359-4?
You can fill out our help required form which you can use to request a quote for 170359-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.