Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0170362-1 |
Prices starting from US$0.0291
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
80,700
in stock
|
Buy Now | |
TTI Europe
from US$0.0347
|
500,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
428,696
in stock
|
Buy Now | |
Boersig
from US$0.0439
|
292,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0482
|
240,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0291
|
73,181
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
64,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0482
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.0363
|
20,000
in stock
|
Buy Now | |
element14
from US$0.10
|
17,701
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
14,683
in stock
|
Buy Now | |
Farnell
from US$0.07
|
14,683
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
7,080
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
3,190
in stock
|
Buy Now | |
Conrad
from US$0.06
|
2,938
in stock
|
Buy Now | |
Avnet Abacus
-
|
196,000
in stock
|
Buy Now | |
Compona
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Contact Retention Within Housing | With |
Crimp Area Plating Thickness | .8µm |
Contact Base Material | Brass |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Barrel Type | Open Barrel |
Accepts Wire Insulation Diameter Range | .134in, 1.5 – 2.4mm, .059 – .094in, 3.4mm |
Mating Pin Diameter | 1mm, .039in |
Wire Size | 22 – 18AWG, .3 – .89mm² |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
UNML SOCKET CONT. AWG22-18 SN | TTI Europe |
UNIV M-N-L SOC. 22-18 AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 170362-1 | Internal Number: 170362-1 | Alias Number: 0-0170362-1 | TE Connectivity | TE Store |
UNIV M-N-L SOC. 22-18 AWG | Heilind Electronics |
Contact,crimp,recpt,Mate-n-lok,22-18awg | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Asia |
P&S Connectors CNT 20-14 AWG REEL Reel of 4000 | Rapid Electronics |
CONTACT, SOCKET, 22-18 AWG, CRIMP | element14 |
MATE-N-LOK 22-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 170362-1 | Newark Electronics |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp socket 18...22 AWG | Distrelec |
Mini-Universal MATE-N-LOK, power contacts, contact, 600 VAC, 600 VDC, Pre-Tin, 22 – 18 AWG Wire Size, .3 – .89 mm² Wire Size, Wire-to-WireThis text is machine translated. | Conrad |
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG | TE Connectivity 170362-1 | RS Americas |
Pin & Socket Connectors CNT 20-14 AWG REEL Reel of 4000 | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 170362-1?
Additional datasheets, footprints and schematics for 170362-1 are listed on our Part Details page. You can also find images and similar parts to 170362-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170362-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170362-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170362-1 fall under?
The 170362-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170362-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170362-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170362-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170362-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Boersig, Heilind Electronics and RS have stock available or on a lead time for 170362-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170362-1 often in real-time on the comparison pages.
What if I can't find stock of 170362-1?
You can fill out our help required form which you can use to request a quote for 170362-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.