Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.40
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100 – 250µin, 2.54 – 6.35µm |
Contact Orientation | Straight |
Underplate Material Thickness | 1.27µm, 50µin |
Crimp Area Plating Thickness | 100 – 250µin, 2.54 – 6.35µm |
Crimp Area Plating Finish | Matte |
Contact Current Rating (Max) | 11.2A |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Mating Pin Diameter | .039in, 1mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Accepts Wire Insulation Diameter Range | .079 – .126in, 2 – 3.2mm |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug or Cap Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Mini Umnl Sok 20-16 Awg Au Lf Rohs Compliant: Yes |Amp Te Connectivity 1-794406-0 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
RECT PWR CONTACT, 20AWG-16AWG, CRIMP | element14 |
TE Connectivity - AMP Contacts MINI UMNL SOK 20-16 AWG AU LF | Distrelec |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini-Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-794406-0?
Additional datasheets, footprints and schematics for 1-794406-0 are listed on our Part Details page. You can also find images and similar parts to 1-794406-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794406-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794406-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794406-0 fall under?
The 1-794406-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794406-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794406-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794406-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794406-0 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-794406-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794406-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794406-0?
You can fill out our help required form which you can use to request a quote for 1-794406-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.