Contact Type | Socket |
---|---|
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Classification | Power |
Contact Base Material | Phosphor Bronze |
Contact Diameter | 1.8mm, .071in |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 11.2A |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.2 – 1.75mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
VDE Tested | Yes |
CSA Rating | Certified |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Comment | HDM Applicator part number ending in -3 is used on AMPOMATOR CLS Machine with T or G Terminators, -4 is used on AMP-O-LECTRIC Model K Machine, -5 is used on AMP-O-LECTRIC Model G Machines. |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&socket Connectors Mini Umnl Sok 26-22 Awg Au |Amp Te Connectivity 770902-6 | Newark Electronics |
Pin&Socket Connectors MINI UMNL SOK 26-22 AWG AU | Rapid Electronics |
TE Connectivity - AMP MINI UMNL SOK 26-22 AWG AU | Distrelec |
CONTACT, SOCKET, CRIMP, 26-22AWG, 11.2A | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini-Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP Mini-Universal MATE-N-LOK Series Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | 11.2A |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770902-6?
Additional datasheets, footprints and schematics for 770902-6 are listed on our Part Details page. You can also find images and similar parts to 770902-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770902-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770902-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770902-6 fall under?
The 770902-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770902-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770902-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 770902-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770902-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 770902-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770902-6 often in real-time on the comparison pages.
What if I can't find stock of 770902-6?
You can fill out our help required form which you can use to request a quote for 770902-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.