770835-3 Part Information
Details for 770835-3 by TE Connectivity
Connectors>Rectangular Connectors>Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
5000 | 0.2670 |
Stock Information
Details
Part Downloads
Part Specifications
Underplate Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Underplating Material | Nickel |
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 9.5A |
Contact Diameter | .99mm, .039in |
Wire Size | .05 – 1.2mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | .035 – .05in, .89 – 1.27mm |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
CSA File Number | LR 7189 |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Rating | Recognized |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | Plug or Cap Housing |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded, Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible Parts
Alternative Part Descriptions
- MINI UMNL PIN AU ROHS COMPLIANT: NO | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 770835-3?
Additional datasheets, footprints and schematics for 770835-3 are listed in our Part Details tab. You can also find the 770835-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770835-3 in the Pricing & Inventory tab next to part details. You can view 770835-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770835-3 fall under?
The 770835-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770835-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770835-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770835-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 770835-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 770835-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770835-3 often in real-time on the comparison pages.
What if I can't find stock of 770835-3?
You can fill out our help required form which you can use to request a quote for 770835-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.