Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Underplating Material | Nickel |
Contact Diameter | 1.8mm, .071in |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin-Lead |
Wire Size | .05 – 1.2mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | .89 – 1.52mm, .035 – .05in |
Operating Voltage | 600VAC, 600VDC |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | Yes |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity - AMP MINI UMNL SOK L/P | Distrelec |
Pin & Socket Connectors Socket Contact |Amp Te Connectivity 794058-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini-Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP Mini-Universal MATE-N-LOK Series Housing Connectors |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
Current Rating | 9.5A |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794058-3?
Additional datasheets, footprints and schematics for 794058-3 are listed on our Part Details page. You can also find images and similar parts to 794058-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794058-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794058-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794058-3 fall under?
The 794058-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794058-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794058-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794058-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794058-3 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 794058-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794058-3 often in real-time on the comparison pages.
What if I can't find stock of 794058-3?
You can fill out our help required form which you can use to request a quote for 794058-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.