173937-1 Part Information
Details for 173937-1 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Part Downloads
Part Specifications
Number of Rows | 2 |
Row-to-Row Spacing | 4.5mm, .163in |
Number of Positions | 4 |
Number of Signal Positions | 0 |
Number of Power Positions | 4 |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .177in, 4.5mm |
Housing Color | Natural |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Housing Type | Cap Housing |
Contact Type | Socket |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Compatible Parts
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 173937-1?
Additional datasheets, footprints and schematics for 173937-1 are listed in our Part Details tab. You can also find the 173937-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173937-1 in the Pricing & Inventory tab next to part details. You can view 173937-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173937-1 fall under?
The 173937-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 173937-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173937-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173937-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 173937-1 have stock available?
There is no stock from authorised distributors for 173937-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173937-1 often in real-time on the comparison pages.
What if I can't find stock of 173937-1?
You can fill out our help required form which you can use to request a quote for 173937-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.