172159-1 Power Connectors by TE Connectivity

4 CIR UNIV M-N-L CAP

Status: Active
Series: -
RoHS: Unknown
Aliases: 41.070.00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.39
8,764
in stock
Buy Now
Logo for element14
element14
from US$0.53
35,510
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
25,633
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.56
24,498
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.49
24,244
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.61
19,453
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
9,813
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.33
7,803
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.25
6,141
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
5,854
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.25
4,800
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.39
4,482
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.56
4,083
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.38
1,664
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$0.31
1,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.57
936
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.52
786
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.57
662
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.67
39
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
15,500
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.42
-
Buy Now
Logo for Sager
Sager
from US$0.48
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Row-to-Row Spacing .165mm, 4.2in
Number of Rows 2
Number of Positions 4
Multiple Contact Types Without
Contact Retention Without
Panel Thickness .031 – .078in, .8 – 2mm
Height 9.8mm
Length 11.8mm
Width 9.8mm
Operating Voltage 600VAC, 600VDC
Centerline (Pitch) .165in, 4.2mm
Housing Material Nylon 66
UL Flammability Rating UL 94V-0
Housing Color Natural
UL Rating Recognized
VDE Tested No
Agency/Standard CSA, UL
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
CSA File Number LR7189
CSA Rating Certified
Panel Mount Feature Type Mounting Ears
Connector Mounting Type Panel
Panel Mount Feature With
Assembly Integration Feature Without
Circuit Application Power & Signal
For Use With Mini-Universal MATE-N-LOK Cap Housing
Packaging Quantity 500
Packaging Method Bag
Housing Type Receptacle
Sealable No
Connector System Wire-to-Wire, Wire-to-Panel
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Contact Type Pin
Termination Method to Wire & Cable Crimp
Operating Temperature Range -4 – 221°F, -20 – 105°C

Compatible Parts


Alternative Descriptions

HOUSING, RECEPTACLE, DUAL ROW, 4WAY | element14
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics
4 CIR UNIV M-N-L CAP | Heilind Electronics
4 CIR UNIV M-N-L CAP Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 4 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 172159-1 | Internal Number: 172159-1 | Alias Number: 41.070.00 | 4.2 mm | TE Connectivity | TE Store
Mini-Universal MATE-N-LOK Series 4 Position Positive Lock Receptacle Housing | Future Electronics
4 way cable/panel socket Min Mate-N-Lok | RS
Conn Housing RCP 4 POS 4.2mm Crimp ST Cable Mount Loose Piece | Avnet America
Pin&Socket Connectors 4P UNIV M-N-L CAP | Rapid Electronics
Plug | Transfer Multisort Elektronik
Connector Housing Mini-Univ Mate-N-Lok Receptacle M/F 2x2P P4,14mm | SOS electronic
TE Connectivity Socket housing Receptacle / Plug 4 Positions 4.2mm | Distrelec
Connector Soft Shell 4 600 VAC Receptacle (Cap) Double-Row Nylon Natural | TE Connectivity 172159-1 | RS Americas
Pin & Socket Connectors 4P UNIV M-N-L CAP | Sager
RECTANGULAR CONNECTOR | Richardson RFPD


172159-1 Connectors by Unknown

HOUSING RECEPTACLE DUAL ROW 4WAY

Status: Unknown
Series: Mini Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Mini Universal MATE-N-LOK Series
Gender Receptacle
No. of Positions 4Ways
Pitch Spacing 4.14mm
For Use With Mini-Universal MATE-N-LOK Connectors
SVHC No SVHC (15-Jan-2019)
Colour Clear
Connector Body Material Nylon 6.6 (Polyamide 6.6) Body
External Depth 11.8mm
External Length / Height 23.7mm
External Width 17.8mm
Flammability Rating UL94V-0
No. of Rows 2Rows
Voltage Rating VAC 600V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 172159-1?

Additional datasheets, footprints and schematics for 172159-1 are listed on our Part Details page. You can also find images and similar parts to 172159-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 172159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 172159-1 fall under?

The 172159-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 172159-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 172159-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 172159-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 172159-1 have stock available?

Authorised distributors including element14, Newark Electronics, Heilind Electronics, Farnell and TE Store have stock available or on a lead time for 172159-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 172159-1 often in real-time on the comparison pages.

What if I can't find stock of 172159-1?

You can fill out our help required form which you can use to request a quote for 172159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay