Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
2,141
in stock
|
Buy Now | |
TE Store
from US$0.48
|
104,148
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
11,486
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
11,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
11,120
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
11,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,560
in stock
|
Buy Now | |
element14
from US$0.43
|
2,141
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now |
Row-to-Row Spacing | .162mm, 4.14in |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | Black |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK Cap Housing/PC Board Pin Headers |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 3.9kg |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
4 POS SR MINI UNIV Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1-172167-9 | Internal Number: 1-172167-9 | 4.14 mm | TE Connectivity | TE Store |
MATE-N-LOK Series 4 Position Latch Lock Male/Female Plug Housing | Future Electronics |
Pin&Socket Connectors 4 POS PLUG MINI | Rapid Electronics |
TE Connectivity Pin & Socket Connectors 4 POS PLUG MINI | Distrelec |
Connector Housing, Plug, 4Pos, 4.14Mm | Newark Electronics |
CONNECTOR HOUSING, PLUG, 4POS, 4.14MM | element14 |
Conn Housing PL 4 POS 4.14mm Crimp ST Panel Mount Loose Piece | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
MINI UNIVERSAL M-N-L CAP 4P | Boersig |
Where can I find additional details, specifications and documents for a 1-172167-9?
Additional datasheets, footprints and schematics for 1-172167-9 are listed on our Part Details page. You can also find images and similar parts to 1-172167-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172167-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172167-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172167-9 fall under?
The 1-172167-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-172167-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172167-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172167-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172167-9 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-172167-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172167-9 often in real-time on the comparison pages.
What if I can't find stock of 1-172167-9?
You can fill out our help required form which you can use to request a quote for 1-172167-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.