172333-1 Power Connectors by TE Connectivity

MINI UNIVERSAL M-N-L HOUSING

Status: Active
Series: -
RoHS: Unknown
Aliases: 0-0172333-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
5,623
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.31
47,791
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
36,145
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.29
36,145
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.52
10,885
in stock
Buy Now
Logo for element14
element14
from US$0.42
5,623
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.52
2,177
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.39
429
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.48
188
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.46
-
Buy Now
Logo for Boersig
Boersig
from US$0.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Row-to-Row Spacing .165mm, 4.2in
Number of Positions 12
Number of Rows 3
Multiple Contact Types Without
Contact Layout Matrix
Contact Retention Without
Panel Thickness .8 – 2mm, .8 – 2in
Operating Voltage 600VAC, 600VDC
Housing Color Natural
Centerline (Pitch) 4.2mm, .165in
Housing Material Nylon 6/6
UL Flammability Rating UL 94V-2
Agency/Standard Number E28476
CSA Rating Certified
Agency/Standard CSA, UL
VDE Tested No
CSA File Number LR7189
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
Panel Mount Feature Type Mounting Ears
Panel Mount Feature With
Connector Mounting Type Panel
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With Plug Housing
Packaging Quantity 500
Packaging Method Bag
Sealable No
Housing Type Receptacle
Product Type Housing
Connector System Wire-to-Panel, Wire-to-Wire
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Insertion Force 9kg
Operating Temperature Range -20 – 105°C, -4 – 221°F

Compatible Parts


Alternative Descriptions

Pin&Socket Connectors MINI UNIVERSAL M-N-L | Rapid Electronics
Mini Universal M-N-L Housing |Amp Te Connectivity 172333-1 | Newark Electronics
CONN HOUSING, RCPT, 12POS, 4.14MM | Farnell
MINI UNIVERSAL M-N-L HOUSING | Heilind Electronics
HOUSING, RECEPTACLE, 3 ROW, 12WAY, NYLON | element14
MINI UNIVERSAL M-N-L HOUSING Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 12 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 172333-1 | Internal Number: 172333-1 | Alias Number: 0-0172333-1 | 4.2 mm | TE Connectivity | TE Store
TE Connectivity Socket housing Receptacle / Socket 12 Positions 4.2mm | Distrelec
MATE-N-LOK Series 12 Position Locking Ramp Male/Female Panel Mount Housing | Future Electronics
Conn Housing RCP 12 POS 4.2mm Crimp ST Individual | Avnet America
MINI-U M-N-L HSG, MINI UNIVERSAL M-N-L HOUSING | TE Connectivity 172333-1 | RS Americas


172333-1 Connectors by Unknown

HOUSING RECEPTACLE 3 ROW 12WAY NYLON

Status: Unknown
Series: Mini Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Mini Universal MATE-N-LOK Series
Gender Receptacle
No. of Positions 12Ways
Pitch Spacing 4.14mm
For Use With AMP 170359 170360 170361 & 170362 Contacts
SVHC No SVHC (15-Jan-2019)
Colour Natural
Flammability Rating UL94V-2
Material Nylon 6.6
No. of Rows 3Rows
Operating Temperature Max 105°C
Operating Temperature Min -20°C
Voltage Rating VAC 600V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 172333-1?

Additional datasheets, footprints and schematics for 172333-1 are listed on our Part Details page. You can also find images and similar parts to 172333-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 172333-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172333-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 172333-1 fall under?

The 172333-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 172333-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 172333-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 172333-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 172333-1 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 172333-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 172333-1 often in real-time on the comparison pages.

What if I can't find stock of 172333-1?

You can fill out our help required form which you can use to request a quote for 172333-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay