Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
No stock
|
Buy Now | |
TTI Europe
from US$0.48
|
9,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
8,152
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
6,166
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
4,946
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
4,656
in stock
|
Buy Now | |
Boersig
from US$0.62
|
2,615
in stock
|
Buy Now | |
TE Store
from US$0.83
|
1,310
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
918
in stock
|
Buy Now | |
element14
from US$0.77
|
458
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
362
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
210
in stock
|
Buy Now | |
Farnell
from US$0.76
|
56
in stock
|
Buy Now | |
Electro Enterprises
from US$0.65
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | 4.2in, .165mm |
Contact Layout | Matrix |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing/PC Board Pin Headers |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Plug |
Contact Type | Pin |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Insertion Force | 8.2kg |
Pin&Socket Connectors PLUG 12 POSITION | Rapid Electronics |
Conn Housing RCP 12 POS 4.2mm Crimp ST Loose Piece | Avnet America |
12 CIR UNIV M-N-L PLUG | Heilind Electronics |
Connector Soft Shell 12 600 VAC Plug Matrix Nylon Plug Natural | TE Connectivity 172170-1 | RS Americas |
12 CIR UNIV M-N-L PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 172170-1 | Internal Number: 172170-1 | 4.2 mm | TE Connectivity | TE Store |
PLUG HOUSING, 12WAY | element14 |
Plug And Socket Connector Housing | Newark Electronics |
12 way cable plug Min Mate-N-Lok | RS |
Mini-Universal MATE-N-LOK Series 12 Position Positive Lock Plug Housing | Future Electronics |
Pin & Socket Connectors PLUG 12 POSITION | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Positions |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
Colour | Natural |
Where can I find additional details, specifications and documents for a 172170-1?
Additional datasheets, footprints and schematics for 172170-1 are listed on our Part Details page. You can also find images and similar parts to 172170-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172170-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172170-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172170-1 fall under?
The 172170-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172170-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172170-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172170-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172170-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Avnet America, Heilind Electronics and RS Americas have stock available or on a lead time for 172170-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172170-1 often in real-time on the comparison pages.
What if I can't find stock of 172170-1?
You can fill out our help required form which you can use to request a quote for 172170-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.