Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42939-6012 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
83,987
in stock
|
Buy Now | |
Boersig
from US$0.30
|
57,768
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
47,293
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
30,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.37
|
27,000
in stock
|
Buy Now | |
element14
from US$0.48
|
16,990
in stock
|
Buy Now | |
Sager
from US$0.41
|
13,442
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
12,055
in stock
|
Buy Now | |
Farnell
from US$0.46
|
12,055
in stock
|
Buy Now | |
TE Store
from US$0.56
|
10,724
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
7,882
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,929
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
3,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
3,064
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
1,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,420
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
172
in stock
|
Buy Now | |
Conrad
from US$0.76
|
171
in stock
|
Buy Now | |
Electro Enterprises
from US$0.66
|
105
in stock
|
Buy Now | |
SOS electronic
from US$0.31
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
51,500
in stock
|
Buy Now | |
Carlton-Bates
from US$0.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon 66 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing/PC Board Pin Headers |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Conn Housing PL 3 POS 4.2mm Crimp ST Cable Mount Loose Piece | Avnet America |
3 CIR UNIV M-N-L PLUG | Heilind Electronics |
3 POS UNML PLUG | TTI Europe |
CONNECTOR HOUSING, PLUG, 3 WAY, NYLON | element14 |
Pin & Socket Connectors 3P PLUG MINI UNIV M-N-L | Sager |
Connector Housing, Plug, 3 Way, Nylon | Newark Electronics |
3 CIR UNIV M-N-L PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 172166-1 | Internal Number: 172166-1 | Alias Number: 2-42939-6012 | 4.2 mm | TE Connectivity | TE Store |
3 way cable plug Min Mate-N-Lok | RS |
Mini-Universal MATE-N-LOK Series 3 Position Positive Lock Plug Housing | Future Electronics |
Pin&Socket Connectors 3P PLUG MINI UNIV M-N-L | Rapid Electronics |
Connector Soft Shell 3 600 VAC Plug In-Line Nylon Plug Natural | TE Connectivity 172166-1 | RS Americas |
Plug | Transfer Multisort Elektronik |
TE Connectivity Pin housing Plug / Socket 3 Positions 4.2mm | Distrelec |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Connector Housing Mini-Uni MATE-N-LOK 3P P4,14mm | SOS electronic |
Mini-Universal MATE-N-LOK 172166-1 Receptacle Connector, 600V AC, 9.5A, 3P, 1 Row, Free-Hanging Mount, Natural | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Clear |
External Depth | 5.6mm |
External Length / Height | 23.7mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 172166-1?
Additional datasheets, footprints and schematics for 172166-1 are listed on our Part Details page. You can also find images and similar parts to 172166-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172166-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172166-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172166-1 fall under?
The 172166-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172166-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172166-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172166-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172166-1 have stock available?
Authorised distributors including Avnet America, Boersig, Heilind Electronics, TTI Europe and Avnet Asia have stock available or on a lead time for 172166-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172166-1 often in real-time on the comparison pages.
What if I can't find stock of 172166-1?
You can fill out our help required form which you can use to request a quote for 172166-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.