Number of Power Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Contact Retention | Without |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin-Lead |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 9.5A |
Width | 5.72mm |
Height | 12.7mm |
Length | 9.86mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Header |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug & Socket Connector, Header, 3 Position, 4.14Mm | Newark Electronics |
Conn Power PIN 3 POS 4.14mm Solder RA Thru-Hole 3 Terminal 1 Port | Avnet America |
03P MINI UMNL R/A HDR ASSY AU | TE Connectivity 770967-2 | RS Americas |
PLUG & SOCKET CONN, HEADER, 3POS, 4.14MM | element14 |
Where can I find additional details, specifications and documents for a 770967-2?
Additional datasheets, footprints and schematics for 770967-2 are listed on our Part Details page. You can also find images and similar parts to 770967-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770967-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770967-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770967-2 fall under?
The 770967-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770967-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770967-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 770967-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770967-2 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 770967-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770967-2 often in real-time on the comparison pages.
What if I can't find stock of 770967-2?
You can fill out our help required form which you can use to request a quote for 770967-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.