Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
10,630
in stock
|
Buy Now | |
TE Store
from US$0.37
|
39,010
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
28,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
10,179
in stock
|
Buy Now | |
element14
from US$0.32
|
10,071
in stock
|
Buy Now | |
Farnell
from US$0.32
|
10,071
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
4,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 2.54 – 6.35µm, 100 – 250µin |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Orientation | Straight |
Underplate Material Thickness | 1.27µm, 50µin |
Crimp Area Plating Thickness | 100 – 250µin, 2.54 – 6.35µm |
Crimp Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 11.2A |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Mating Pin Diameter | .039in, 1mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Accepts Wire Insulation Diameter Range | .079 – .126in, 2 – 3.2mm |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL SOK 20-16 AWG AU LF Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold Tin 600 VAC | Connector Contact | Part Number: 1-794407-0 | Internal Number: 1-794407-0 | TE Connectivity | TE Store |
16-20 AWG 17 5 mm Gold Plated Mate N Lock Socket Contact | Future Electronics |
P&S Connectors MINI UMNL SOK 20-16 Reel of 4500 | Rapid Electronics |
Contact socket Mini Universal Mate-n-lok | RS |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 20-14AWG | element14 |
TE Connectivity - AMP Crimp Terminal, Receptacle, Tin, 11.2A, 20 ... 16AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 11.2A |
Where can I find additional details, specifications and documents for a 1-794407-0?
Additional datasheets, footprints and schematics for 1-794407-0 are listed on our Part Details page. You can also find images and similar parts to 1-794407-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794407-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794407-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794407-0 fall under?
The 1-794407-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794407-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794407-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794407-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794407-0 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for 1-794407-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794407-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794407-0?
You can fill out our help required form which you can use to request a quote for 1-794407-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.