Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Current Rating (Max) | 11.2A |
Wire Contact Termination Area Plating Material | Tin-Lead |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .094in |
Mating Pin Diameter | .71mm, .028in |
Operating Voltage | 600VAC, 600VDC |
CSA File Number | LR 7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
VDE Tested | No |
UL Rating | Recognized |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL SOK CONT 22-18AWG AU Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold Tin-Lead 600 VAC | Connector Contact | Part Number: 770904-6 | Internal Number: 770904-6 | TE Connectivity | TE Store |
Mini Umnl Sok Cont 22-18Awg Au Rohs Compliant: Yes |Te Connectivity 770904-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MINI UMNL SOK CONT 22-18AWG AU | TE Connectivity 770904-6 | RS Americas |
Where can I find additional details, specifications and documents for a 770904-6?
Additional datasheets, footprints and schematics for 770904-6 are listed on our Part Details page. You can also find images and similar parts to 770904-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770904-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770904-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770904-6 fall under?
The 770904-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770904-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770904-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 770904-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770904-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 770904-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770904-6 often in real-time on the comparison pages.
What if I can't find stock of 770904-6?
You can fill out our help required form which you can use to request a quote for 770904-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.