Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.10
|
24,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0350
|
-
|
Buy Now | |
Avnet America
from US$0.0379
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0405
|
-
|
Buy Now | |
Boersig
from US$0.0423
|
-
|
Buy Now | |
Farnell
from US$0.0416
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Current Rating (Max) | 11.2A |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .035 – .05in, .89 – 1.27mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Operating Voltage | 600VDC, 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
For Use With | Plug or Cap Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MINI UMNL PIN SN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770835-1 | Internal Number: 770835-1 | TE Connectivity | TE Store |
Mate-n-lok,contact,pin,0.05-0.15mm² | RS |
Contact, Pin, 30-26Awg, Crimp | Newark Electronics |
Brass Miniature Straight Universal Mate-N-Lok Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Mini-Universal MATE-N-LOK PCB Conn Contact, Male, Crimp, Tin Plating 26 to 30 AWG | TE Connectivity 770835-1 | RS Americas |
CONTACT, CRIMP, PLUG, 30-26AWG | element14 |
MINI UMNL PIN SN | Boersig |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Plugs Cap Housings |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 11.2A |
Where can I find additional details, specifications and documents for a 770835-1?
Additional datasheets, footprints and schematics for 770835-1 are listed on our Part Details page. You can also find images and similar parts to 770835-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770835-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770835-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770835-1 fall under?
The 770835-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770835-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770835-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770835-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770835-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 770835-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770835-1 often in real-time on the comparison pages.
What if I can't find stock of 770835-1?
You can fill out our help required form which you can use to request a quote for 770835-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.