Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0170361-1 |
Prices starting from US$0.0418
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
66,000
in stock
|
Buy Now | |
Boersig
from US$0.0418
|
486,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
121,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
73,362
in stock
|
Buy Now | |
element14
from US$0.11
|
73,362
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
48,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0460
|
36,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
28,350
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
11,990
in stock
|
Buy Now | |
Farnell
from US$0.07
|
11,583
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
5,520
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Rapid Electronics
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Current Rating (Max) | 7A |
Contact Base Material | Brass |
Crimp Area Plating Thickness | .8µm |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Type | Socket |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .35mm², 26 – 22AWG |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
UNIV M-N-L SOC. 26-22 AWG | Heilind Electronics |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Asia |
Contact,crimp,recpt,Mate-n-lok,26-22awg | RS |
UNIV MNL FMALE CONT. AWG26-22 | TTI Europe |
MATE-N-LOK 26-22 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 26-22 AWG | TE Connectivity 170361-1 | RS Americas |
CRIMP CONTACT, SOCKET, 26-22AWG | Farnell |
TE Connectivity - AMP Crimp Terminal, Receptacle, Pre-Tin, 7A, 26 ... 22AWG | Distrelec |
TE 170361-1 Mini Universal Mate-N-Lok Crimp Socket Pre-Tin 26-22AWG | Rapid Electronics |
Pin & Socket Connectors SKT 26-22 AWG REEL Reel of 6000 | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 9.5A |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 170361-1?
Additional datasheets, footprints and schematics for 170361-1 are listed on our Part Details page. You can also find images and similar parts to 170361-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170361-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170361-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170361-1 fall under?
The 170361-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170361-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170361-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170361-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170361-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for 170361-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170361-1 often in real-time on the comparison pages.
What if I can't find stock of 170361-1?
You can fill out our help required form which you can use to request a quote for 170361-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.