Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.34
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
19,006
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
19,006
in stock
|
Buy Now | |
RS
from US$3.43
|
-
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 3.81 – 6.35µm, 150 – 250µin |
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 9.5A |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Termination Area Plating Finish | Matte |
Contact Layout | Inline |
Height | 5.59mm |
Width | 13.49mm |
Length | 13.97mm |
Insulation Diameter (Max) | 3.2mm, .126in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Chamfered Edges |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Housing Type | Receptacle |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .059in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Power PIN 3 Positions 4.14mm Solder ST Thru-Hole 3 Terminal 1 Port | Future Electronics |
Conn Power PIN 3 POS 4.14mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
3 Position MINI-UMNL ASSY VO SNNI Mini-Universal MATE-N-LOK Series | TE Connectivity 770170-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Ties Nylon Locking Cl/Concord Electronics |Concord Electronics 770-1701 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
T-distribution connector | RS |
Where can I find additional details, specifications and documents for a 770170-1?
Additional datasheets, footprints and schematics for 770170-1 are listed on our Part Details page. You can also find images and similar parts to 770170-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770170-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770170-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770170-1 fall under?
The 770170-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770170-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770170-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770170-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770170-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 770170-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770170-1 often in real-time on the comparison pages.
What if I can't find stock of 770170-1?
You can fill out our help required form which you can use to request a quote for 770170-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.