Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
1,430
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
4,633
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
4,633
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
4,633
in stock
|
Buy Now | |
Farnell
from US$0.69
|
3,800
in stock
|
Buy Now | |
element14
from US$0.55
|
1,972
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
1,491
in stock
|
Buy Now | |
TE Store
from US$0.56
|
1,078
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
447
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
415
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Inline |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK 2 Cap Housing/PC Board Pin Headers Header |
Packaging Method | Bag |
Packaging Quantity | 700 |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors 3P MINI PLUG HSG | Rapid Electronics |
TE Connectivity 03P MINI UMNL2 PLUG HSG UL94V0 Pin & Soc | Distrelec |
CONN HOUSING, PLUG, 3POS, 4.14MM | Farnell |
CONNECTOR HOUSING, PLUG, 3POS, 4.14MM | element14 |
03P MINI UMNL2 PLUG HSG UL94V0 | Heilind Electronics |
Housing,plug,mini Mate-n-lok,1 row,3 Way | RS |
03P MINI UMNL2 PLUG HSG UL94V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 3 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 794186-1 | Internal Number: 794186-1 | 4.14 mm | TE Connectivity | TE Store |
MATE-N-LOK II 3 Position Latch Lock Free Hanging Plug Housing | Future Electronics |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 3 POS 4.14mm Crimp ST Individual | Avnet America |
HOUSING, PLUG, MINI-UNIVERSAL MATE-N-LOK 2, 3 POSITION, FREE HANGING, IN-LINE | TE Connectivity 794186-1 | RS Americas |
Where can I find additional details, specifications and documents for a 794186-1?
Additional datasheets, footprints and schematics for 794186-1 are listed on our Part Details page. You can also find images and similar parts to 794186-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794186-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794186-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794186-1 fall under?
The 794186-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794186-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794186-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794186-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794186-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 794186-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794186-1 often in real-time on the comparison pages.
What if I can't find stock of 794186-1?
You can fill out our help required form which you can use to request a quote for 794186-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.