Prices starting from US$0.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.51 |
392
|
Buy Now | |
Powell Electronics | US$0.49 |
13,200
|
Buy Now | |
TE Store | US$0.69 |
7,157
|
Buy Now | |
Heilind Electronics | US$0.61 |
2,085
|
Buy Now | |
Heilind Electronics Asia | US$0.61 |
486
|
Buy Now | |
Rapid Electronics | US$0.54 |
392
|
Buy Now | |
Chip One Stop | US$0.61 |
392
|
Buy Now | |
Newark Electronics | US$0.55 |
-
|
Buy Now | |
Avnet America | US$0.41 |
-
|
Buy Now | |
RS Americas | US$0.49 |
-
|
Buy Now | |
Farnell | US$1.41 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100 – 250µin, 2.54 – 6.35µm |
Crimp Area Plating Finish | Bright |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Thickness | 100 – 250µin, 2.54 – 6.35µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 10.5A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Orientation | Straight |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .079 – .126in, 2.01 – 3.2mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Wire Type | Stranded |
Comment | These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MINI UMNL2 SCKT 20-16AWG LP A Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold Tin 600 VAC | Connector Contact | Part Number: 1-794231-0 | Internal Number: 1-794231-0 | TE Connectivity | TE Store |
Pin&Socket Connectors SOCKET CON 20-16AWG Gold | Rapid Electronics |
TE Connectivity - AMP Contacts MINI UMNL2 SCKT 20-16AWG LP A | Distrelec |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MINI UMNL 2 LP, MINI UMNL2 SCKT 20-16AWG LP A | TE Connectivity 1-794231-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK 2 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-794231-0?
Additional datasheets, footprints and schematics for 1-794231-0 are listed on our Part Details page. You can also find images and similar parts to 1-794231-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794231-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794231-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794231-0 fall under?
The 1-794231-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794231-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794231-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794231-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794231-0 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 1-794231-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794231-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794231-0?
You can fill out our help required form which you can use to request a quote for 1-794231-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.