Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Current Rating (Max) | 10.5A |
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Bright |
Contact Orientation | Straight |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Mating Pin Diameter | .039in, 1mm |
Accepts Wire Insulation Diameter Range | 1.5 – 2.79mm, .059 – .11in |
Operating Voltage | 600VAC, 600VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Comment | These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
794229-3 Rohs Compliant: No |Amp Te Connectivity 794229-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MINI UMNL2 SOK 22-18 AWG AU LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold Tin-Lead 600 VAC | Connector Contact | Part Number: 794229-3 | Internal Number: 794229-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK 2 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794229-3?
Additional datasheets, footprints and schematics for 794229-3 are listed on our Part Details page. You can also find images and similar parts to 794229-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794229-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794229-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794229-3 fall under?
The 794229-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794229-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794229-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794229-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794229-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Powell Electronics have stock available or on a lead time for 794229-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794229-3 often in real-time on the comparison pages.
What if I can't find stock of 794229-3?
You can fill out our help required form which you can use to request a quote for 794229-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.