Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0456
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
18,567
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.0466
|
-
|
Buy Now | |
Avnet America
from US$0.0466
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.0456
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Current Rating (Max) | 10.5A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .039in, 1mm |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0, UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Agency/Standard | UL |
UL Rating | Recognized |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL2 SOK 26-22 AWG SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794219-1 | Internal Number: 794219-1 | TE Connectivity | TE Store |
Pin & Socket Connectors Mini Umnl2 Sok 26-22 |Amp Te Connectivity 794219-1 | Newark Electronics |
Miniature Universal MATE-N-LOK 26-22 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
16H6034 | element14 |
TE Connectivity - AMP Contacts MINI UMNL2 SOK 26-22 AWG SN | Distrelec |
Mini Universal MATE-N-LOK 2 Terminal, contact product type, 10.5 (A) rating, 600 VAC, 600 VDC, 26-22 AWG wire/cable size | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK 2 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 794219-1?
Additional datasheets, footprints and schematics for 794219-1 are listed on our Part Details page. You can also find images and similar parts to 794219-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794219-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794219-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794219-1 fall under?
The 794219-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794219-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794219-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794219-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794219-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 794219-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794219-1 often in real-time on the comparison pages.
What if I can't find stock of 794219-1?
You can fill out our help required form which you can use to request a quote for 794219-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.