Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.03
|
No stock
|
Buy Now | |
TE Store
from US$0.86
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .162mm, 4.14in |
---|---|
Number of Rows | 2 |
Number of Positions | 8 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK 2 Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 400 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
08P MINI UMNL2 CAP HSG UL94V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 794193-1 | Internal Number: 794193-1 | 4.14 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
8 Position 2 Row Receptacle Natural Free Hanging Rectangular Housing Connector | Future Electronics |
Conn Housing RCP 8 POS 4.14mm ST Loose Piece | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
HOUSING, 2 ROW 8 WAY | element14 |
Where can I find additional details, specifications and documents for a 794193-1?
Additional datasheets, footprints and schematics for 794193-1 are listed on our Part Details page. You can also find images and similar parts to 794193-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794193-1 fall under?
The 794193-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794193-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794193-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794193-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794193-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 794193-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794193-1 often in real-time on the comparison pages.
What if I can't find stock of 794193-1?
You can fill out our help required form which you can use to request a quote for 794193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.