Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.73
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
1,232
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
1,232
in stock
|
Buy Now | |
Farnell
from US$2.56
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$1.27
|
250
in stock
|
Buy Now | |
TE Store
from US$1.85
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Boersig
from US$1.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .163mm, 4.14in |
---|---|
Number of Rows | 3 |
Number of Positions | 15 |
Contact Layout | Matrix |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | Natural |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK 2 Cap Housing/PC Board Pin Headers Header |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°C, -55 – 105°C, -67 – 221°F |
Pin&socket Connectors 15P Mini Umnl2 Plug Rohs Compliant: Yes |Amp Te Connectivity 794204-1 | Newark Electronics |
Pin&Socket Connectors 15P MINI UMNL2 PLUG | Rapid Electronics |
CONN HOUSING, PLUG, 15POS, 4.14MM | Farnell |
15P MINI UMNL2 PLUG HSG UL94V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Board 15 | Rectangular Power Connector | Part Number: 794204-1 | Internal Number: 794204-1 | 4.14 mm | TE Connectivity | TE Store |
Conn Housing PL 15 POS 4.14mm Crimp ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 794204-1?
Additional datasheets, footprints and schematics for 794204-1 are listed on our Part Details page. You can also find images and similar parts to 794204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794204-1 fall under?
The 794204-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794204-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794204-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 794204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794204-1 often in real-time on the comparison pages.
What if I can't find stock of 794204-1?
You can fill out our help required form which you can use to request a quote for 794204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.