Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
5,235
in stock
|
Buy Now | |
element14
from US$0.28
|
5,235
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
2,760
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
644
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
92
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
92
in stock
|
Buy Now | |
TE Store
from US$0.33
|
33
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 10.5A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Mating Pin Diameter | .039in, 1mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3.2mm, .079 – .126in |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | No |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Plug Housing |
Comment | These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP SOCKET, 0.5-1.2MM | element14 |
Contact, Mini Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass |Amp Te Connectivity 794231-1 | Newark Electronics |
MINI UMNL2 SCKT 20-16AWG LP SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794231-1 | Internal Number: 794231-1 | TE Connectivity | TE Store |
Miniature Universal MATE-N-LOK II 20-16 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MINI UMNL 2 LP, MINI UMNL2 SCKT 20-16AWG LP SN | TE Connectivity 794231-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Mate-N-Lok Series |
RoHS: | Unknown |
Product Range | Mini Mate-N-Lok Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK 2 Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 2.01mm |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 1.2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 16AWG |
Wire Size (AWG) | 20AWG to 16AWG |
Wire Size Range (AWG) | 16 |
Where can I find additional details, specifications and documents for a 794231-1?
Additional datasheets, footprints and schematics for 794231-1 are listed on our Part Details page. You can also find images and similar parts to 794231-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794231-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794231-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794231-1 fall under?
The 794231-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794231-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794231-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794231-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794231-1 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 794231-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794231-1 often in real-time on the comparison pages.
What if I can't find stock of 794231-1?
You can fill out our help required form which you can use to request a quote for 794231-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.