Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0302
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0466
|
60,750
in stock
|
Buy Now | |
TE Store
from US$0.08
|
44,199
in stock
|
Buy Now | |
TTI Europe
from US$0.0407
|
18,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0466
|
14,175
in stock
|
Buy Now | |
Chip One Stop
from US$0.0302
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0322
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 10.5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .039in, 1mm |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .094in |
Wire Size | .3 – .9mm², 22 – 18AWG |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Plug Housing |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
MINI UMNL2 SOK 22-18 AWG SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794221-1 | Internal Number: 794221-1 | TE Connectivity | TE Store |
Mini Umnl2 Sok 22-18 Awg Sn |Amp Te Connectivity 794221-1 | Newark Electronics |
22-18 AWG Mini Universal Mate-N-Lok 2 Crimp Socket Type Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
CONTACT, SOCKET, 22-18AWG, CRIMP. | element14 |
CONTACT, MINI-UNIVERSAL MATE-N-LOK SERIE | Farnell |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK II Series Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 794221-1?
Additional datasheets, footprints and schematics for 794221-1 are listed on our Part Details page. You can also find images and similar parts to 794221-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794221-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794221-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794221-1 fall under?
The 794221-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794221-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794221-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794221-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794221-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, TTI Europe, Heilind Electronics Asia and Chip One Stop have stock available or on a lead time for 794221-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794221-1 often in real-time on the comparison pages.
What if I can't find stock of 794221-1?
You can fill out our help required form which you can use to request a quote for 794221-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.