Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0439
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
193,457
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
97,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
22,750
in stock
|
Buy Now | |
TE Store
from US$0.08
|
11,113
in stock
|
Buy Now | |
Future Electronics
from US$0.0484
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0439
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrel Type | Open Barrel |
---|---|
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 10.5A |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .079 – .126in, 2 – 3.2mm |
Wire Size | .5 – 1.4mm², 20 – 16AWG |
Mating Pin Diameter | 1mm, .039in |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Plug or Cap Housing |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&socket Connectors Pin 20-16 Br/Sn |Amp Te Connectivity 794222-1 | Newark Electronics |
Pin&Socket Connectors PIN 20-16 BR/SN | Rapid Electronics |
TE Connectivity - AMP Power Contact MINI UMNL2 PIN 20-16AWG SN | Distrelec |
MINI UMNL2 PIN 20-16AWG SN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794222-1 | Internal Number: 794222-1 | TE Connectivity | TE Store |
Miniature Universal MATE-N-LOK II 20-16 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Mini-Universal MATE-N-LOK II PCB Connector Contact, Male, Crimp, Pre-Tin Plating | TE Connectivity 794222-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 794222-1?
Additional datasheets, footprints and schematics for 794222-1 are listed on our Part Details page. You can also find images and similar parts to 794222-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794222-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794222-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794222-1 fall under?
The 794222-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794222-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794222-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794222-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794222-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, Chip One Stop and Rapid Electronics have stock available or on a lead time for 794222-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794222-1 often in real-time on the comparison pages.
What if I can't find stock of 794222-1?
You can fill out our help required form which you can use to request a quote for 794222-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.