Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Material | Gold |
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 10.5A |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2, UL 94V-0 |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Plug Housing |
Comment | These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MINI UMNL2 SOK 26-22 AWG AU LP | TE Connectivity 794227-3 | RS Americas |
Where can I find additional details, specifications and documents for a 794227-3?
Additional datasheets, footprints and schematics for 794227-3 are listed on our Part Details page. You can also find images and similar parts to 794227-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794227-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794227-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794227-3 fall under?
The 794227-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794227-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794227-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794227-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794227-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 794227-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794227-3 often in real-time on the comparison pages.
What if I can't find stock of 794227-3?
You can fill out our help required form which you can use to request a quote for 794227-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.