Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
15
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
6,400
in stock
|
Buy Now | |
TE Store
from US$1.18
|
895
in stock
|
Buy Now | |
element14
from US$1.54
|
510
in stock
|
Buy Now | |
Farnell
from US$1.09
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
401
in stock
|
Buy Now | |
Heilind Electronics
from US$1.17
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.17
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Avnet Asia
from US$1.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Row-to-Row Spacing | .162mm, 4.14in |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .162in, 4.14mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK 2 Cap Housing/PC Board Pin Headers Header |
Packaging Quantity | 400 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08P MINI UMNL2 PLUG HSG UL94V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 794192-1 | Internal Number: 794192-1 | 4.14 mm | TE Connectivity | TE Store |
PLUG & SOCKET HOUSING, PLUG, NYLON | element14 |
Product Range: Mini Universal Mate-N-Lok 2 Series | Farnell |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
08P MINI UMNL2 PLUG | Heilind Electronics |
Housing,plug,mini Mate-n-lok,2 row,8 Way | RS |
Conn Housing PL 8 POS 4.14mm ST Individual | Avnet America |
Connector, Pin and Socket, 8-Position, 2 Row, Female, White, Mate-N-Lok Series | TE Connectivity 794192-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal Mate-N-Lok 2 Series |
RoHS: | Unknown |
Product Range | Mini Universal Mate-N-Lok 2 Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL VDE |
Current per Contact Max | 10.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
No. of Rows | 2Rows |
Operating Temperature Max | 65°C |
Operating Temperature Min | 20°C |
Test Voltage | 1500V |
Where can I find additional details, specifications and documents for a 794192-1?
Additional datasheets, footprints and schematics for 794192-1 are listed on our Part Details page. You can also find images and similar parts to 794192-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794192-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794192-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794192-1 fall under?
The 794192-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794192-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794192-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794192-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794192-1 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 794192-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794192-1 often in real-time on the comparison pages.
What if I can't find stock of 794192-1?
You can fill out our help required form which you can use to request a quote for 794192-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.