Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Power Positions | 8 |
Number of Positions | 8 |
Row-to-Row Spacing | .163in, 4.14mm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Contact Current Rating (Max) | 9.5A |
Operating Voltage | 600VAC, 600VDC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | 4.14mm, .163in |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
08P Mini Umnl Hdr W/O Dh Au Rohs Compliant: No |Amp Te Connectivity 794073-2 | Newark Electronics |
Conn Power HDR 8 POS 4.14mm Solder ST Thru-Hole 8 Terminal 1 Port Bag | Future Electronics |
Conn Power PIN 8 POS 4.14mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 794073-2?
Additional datasheets, footprints and schematics for 794073-2 are listed on our Part Details page. You can also find images and similar parts to 794073-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794073-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794073-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794073-2 fall under?
The 794073-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794073-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794073-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794073-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794073-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 794073-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794073-2 often in real-time on the comparison pages.
What if I can't find stock of 794073-2?
You can fill out our help required form which you can use to request a quote for 794073-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.