Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.35
|
No stock
|
Buy Now | |
TE Store
from US$2.98
|
14,818
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
6,216
in stock
|
Buy Now | |
Powell Electronics
from US$3.24
|
1,680
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$2.49
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
795
in stock
|
Buy Now | |
Farnell
from US$3.55
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$3.81
|
-
|
Buy Now | |
RS Americas
from US$3.19
|
-
|
Buy Now | |
Boersig
from US$2.79
|
-
|
Buy Now | |
TTI Europe
from US$2.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 8 |
---|---|
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 4.14mm, .163in |
Number of Signal Positions | 0 |
Number of Positions | 8 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 9.5A |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .062mm, 1.57in |
Length | 18.11mm |
Width | 9.83mm |
Height | 13.49mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | White |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | No |
CSA File Number | LR7189 |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Chamfered Edges |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Contact Type | Pin |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08P MINI UMNL HDR W/O DH AU LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1-794073-1 | Internal Number: 1-794073-1 | 4.14 mm | TE Connectivity | TE Store |
Conn Power HDR 8 POS 4.14mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
Mini-Universal MATE-N-LOK 8 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
Plug & Socket Connector, Plug, 8 Position, 4.14Mm | Newark Electronics |
Mate-n-lok,Header,plug,8way pin contact | RS |
TE 1-794073-1 Mini Univ. Mate-N-Lok Male Header THT Vertical Boardlock Gold 2x4P | Rapid Electronics |
UNIVERSAL MATE-N-LOK, 08P MINI UMNL HDR W/O DH AU LF | TE Connectivity 1-794073-1 | RS Americas |
08P MINI UMNL HDR W-O DH AU LF | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Mini Universal MATE-N-LOK 2 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-794073-1?
Additional datasheets, footprints and schematics for 1-794073-1 are listed on our Part Details page. You can also find images and similar parts to 1-794073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794073-1 fall under?
The 1-794073-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794073-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794073-1 have stock available?
Authorised distributors including TE Store, Avnet America, Powell Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1-794073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794073-1 often in real-time on the comparison pages.
What if I can't find stock of 1-794073-1?
You can fill out our help required form which you can use to request a quote for 1-794073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.