Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0770579-1 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.56
|
22,549
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
9,783
in stock
|
Buy Now | |
element14
from US$0.51
|
8,985
in stock
|
Buy Now | |
Farnell
from US$0.49
|
7,015
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.56
|
3,758
in stock
|
Buy Now | |
TE Store
from US$0.49
|
2,961
in stock
|
Buy Now | |
Boersig
from US$0.59
|
2,692
in stock
|
Buy Now | |
Sager
from US$0.39
|
1,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,124
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
770
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
393
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
191
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
82
in stock
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .162mm |
---|---|
Number of Rows | 2 |
Number of Positions | 8 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .162in, 4.14mm |
Housing Material | Nylon |
Housing Color | White |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
08P MINI UMNL PLUG HSG | Heilind Electronics |
Connector Soft Shell 8 600 VAC Plug Double-Row Nylon Plug White | TE Connectivity 770579-1 | RS Americas |
PLUG HOUSING, 8WAY | element14 |
08P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 770579-1 | Internal Number: 770579-1 | Alias Number: 0-0770579-1 | 4.14 mm | TE Connectivity | TE Store |
Pin & Socket Connectors PLUG 8P | Sager |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
MATE-N-LOK 8 Position Positive Lock Free Hanging Plug Housing | Future Electronics |
TE Connectivity 08P MINI UMNL PLUG HSG Pin & Socket Conn | Distrelec |
Conn Housing M 8 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
Plug | Transfer Multisort Elektronik |
8w Plug Dual row White UL 94 V-0 | RS |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Material | Brass |
External Depth | 15.19mm |
External Length / Height | 23.83mm |
External Width | 18.26mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 2Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 770579-1?
Additional datasheets, footprints and schematics for 770579-1 are listed on our Part Details page. You can also find images and similar parts to 770579-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770579-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770579-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770579-1 fall under?
The 770579-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770579-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770579-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770579-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770579-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, RS Americas, element14 and Farnell have stock available or on a lead time for 770579-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770579-1 often in real-time on the comparison pages.
What if I can't find stock of 770579-1?
You can fill out our help required form which you can use to request a quote for 770579-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.