Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Classification | Signal |
Contact Current Rating (Max) | 10.5A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Diameter | 1.73mm, .068in |
Contact Termination Area Plating Material | Gold |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Insulation Diameter | .126in, 3.2mm |
Accepts Wire Insulation Diameter Range | .035 – .05in, .89 – 1.27mm |
Operating Voltage | 600VAC, 600VDC |
Contact Resistance | 20mΩ |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | Yes |
UL Flammability Rating | UL 94V-0, UL 94V-2 |
Agency/Standard | UL, CSA |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
For Use With | Plug Housing |
Circuit Application | Signal |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine., These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mini Umnl2 Sok 30-26 Awg Au Rohs Compliant: No |Amp Te Connectivity 794217-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 794217-3?
Additional datasheets, footprints and schematics for 794217-3 are listed on our Part Details page. You can also find images and similar parts to 794217-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794217-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794217-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794217-3 fall under?
The 794217-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794217-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794217-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794217-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794217-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 794217-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794217-3 often in real-time on the comparison pages.
What if I can't find stock of 794217-3?
You can fill out our help required form which you can use to request a quote for 794217-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.