Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Material | Gold |
Contact Classification | Signal |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 10.5A |
Accepts Wire Insulation Diameter Range | .035 – .05in, .89 – 1.27mm |
Wire Size | .05 – 1.5mm², 30 – 26AWG |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR 7189 |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing |
Circuit Application | Signal |
Comment | These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY., HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mini Umnl2 Sok 30-26Awg Au Lf |Amp Te Connectivity 1-794217-0 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-794217-0?
Additional datasheets, footprints and schematics for 1-794217-0 are listed on our Part Details page. You can also find images and similar parts to 1-794217-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794217-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794217-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794217-0 fall under?
The 1-794217-0 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794217-0 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794217-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794217-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794217-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-794217-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794217-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794217-0?
You can fill out our help required form which you can use to request a quote for 1-794217-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.