Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0371
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0371
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
144,195
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.0437
|
-
|
Buy Now | |
Avnet America
from US$0.0466
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0433
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | Without |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 10.5A |
Contact Orientation | Straight |
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug or Cap Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL2 PIN 26-22 AWG SN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794218-1 | Internal Number: 794218-1 | TE Connectivity | TE Store |
Contact, Pin, 26-22Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 794218-1 | Newark Electronics |
26-22 AWG Stamped Crimp Brass Pin Contact Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 794218-1?
Additional datasheets, footprints and schematics for 794218-1 are listed on our Part Details page. You can also find images and similar parts to 794218-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794218-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794218-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794218-1 fall under?
The 794218-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794218-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794218-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794218-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794218-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 794218-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794218-1 often in real-time on the comparison pages.
What if I can't find stock of 794218-1?
You can fill out our help required form which you can use to request a quote for 794218-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.