Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 10.5A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Crimp Area Plating Finish | Matte |
Accepts Wire Insulation Diameter Range | .035 – .05in, .89 – 1.27mm |
Mating Pin Diameter | 1mm, .039in |
Wire Size | .05 – .15mm², 30 – 26AWG |
Contact Resistance | 20 |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug or Cap Housing |
Comment | These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mini Umnl2 Pin 30-26Awg Lp Lf |Amp Te Connectivity 1-794224-0 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
MINI UMNL2 PIN 30-26AWG LP LF | TE Connectivity 1-794224-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-794224-0?
Additional datasheets, footprints and schematics for 1-794224-0 are listed on our Part Details page. You can also find images and similar parts to 1-794224-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794224-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794224-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794224-0 fall under?
The 1-794224-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794224-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794224-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794224-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794224-0 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-794224-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794224-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794224-0?
You can fill out our help required form which you can use to request a quote for 1-794224-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.