Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 10.5A |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Mating Pin Diameter | 1mm, .039in |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3.2mm, .079 – .126in |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | No |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Plug or Cap Housing |
Comment | These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MINI UMNL2 PIN 20-16AWG LP SN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794230-1 | Internal Number: 794230-1 | TE Connectivity | TE Store |
Contact, Pin, 20-16Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Mini-Universal MATE-N-LOK II Crimp Pin Conn, Male, Crimp, Tin Plating 20 to 16 AWG | TE Connectivity 794230-1 | RS Americas |
CRIMP PIN, 0.5-1.2MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK 2 Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 2.01mm |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 1.2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 16AWG |
Wire Size (AWG) | 20AWG to 16AWG |
Wire Size Range (AWG) | 16 |
Where can I find additional details, specifications and documents for a 794230-1?
Additional datasheets, footprints and schematics for 794230-1 are listed on our Part Details page. You can also find images and similar parts to 794230-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794230-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794230-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794230-1 fall under?
The 794230-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794230-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794230-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794230-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794230-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 794230-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794230-1 often in real-time on the comparison pages.
What if I can't find stock of 794230-1?
You can fill out our help required form which you can use to request a quote for 794230-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.