Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.14in, .162mm |
Number of Positions | 10 |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.14mm, .162in |
Housing Material | Nylon |
Housing Color | Natural |
VDE Tested | No |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK 2 Cap Housing/PC Board Pin Headers Header |
Packaging Method | Bag/Box |
Packaging Quantity | 300 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
10P Mini Umnl2 Plug Hsg Ul94V2 Rohs Compliant: Yes |Amp Te Connectivity 794249-1 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1186 | TE Connectivity 794249-1 | RS Americas |
Conn Housing PL 10 POS 4.14mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | Mini-Universal MATE-N-LOK 2 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794249-1?
Additional datasheets, footprints and schematics for 794249-1 are listed on our Part Details page. You can also find images and similar parts to 794249-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794249-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794249-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794249-1 fall under?
The 794249-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794249-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794249-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794249-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794249-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 794249-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794249-1 often in real-time on the comparison pages.
What if I can't find stock of 794249-1?
You can fill out our help required form which you can use to request a quote for 794249-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.