794241-1 Power Connectors by TE Connectivity

04P MINI UMNL2 PLUG HSG UL94V2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Newark
Newark
from US$0.87
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.93
1,550
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.82
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.81
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Row-to-Row Spacing 4.14in, .162mm
Number of Positions 4
Number of Rows 2
Contact Retention Without
Multiple Contact Types Without
Operating Voltage 600VDC, 600VAC
Centerline (Pitch) .162in, 4.14mm
Housing Material Nylon
Housing Color Natural
UL Flammability Rating UL 94V-2
Agency/Standard CSA, UL
VDE Tested No
UL Rating Recognized
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount Feature Without
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With PC Board Pin Headers Header
Packaging Quantity 600
Packaging Method Bag
Connector System Wire-to-Board, Wire-to-Wire
Product Type Housing
Housing Type Plug
Sealable No
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

04P MINI UMNL2 PLUG HSG UL94V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 794241-1 | Internal Number: 794241-1 | 4.14 mm | TE Connectivity | TE Store
04P Mini Umnl2 Plug Hsg Ul94V2 Rohs Compliant: Yes |Amp Te Connectivity 794241-1 | Newark Electronics
MATE-N-LOK II 4 Position Latch Lock Free Hanging Plug Housing | Future Electronics
Conn Housing PL 4 POS 4.14mm Crimp ST | Avnet America
RECTANGULAR CONNECTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 794241-1?

Additional datasheets, footprints and schematics for 794241-1 are listed on our Part Details page. You can also find images and similar parts to 794241-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 794241-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794241-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 794241-1 fall under?

The 794241-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 794241-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 794241-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 794241-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 794241-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 794241-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 794241-1 often in real-time on the comparison pages.

What if I can't find stock of 794241-1?

You can fill out our help required form which you can use to request a quote for 794241-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay