Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Number of Positions | 12 |
---|---|
Row-to-Row Spacing | .163mm, 4.14in |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | 4.14mm, .162in |
UL Flammability Rating | UL 94V-2 |
VDE Tested | No |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK 2 Cap Housing/PC Board Pin Headers Header |
Packaging Method | Bag/Box |
Packaging Quantity | 300 |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&s Connectors 12P Mini Umnl2 Plug Hsg Matrix |Amp Te Connectivity 794253-1 | Newark Electronics |
P&S Connectors 12P MINI UMNL2 PLUG HSG MATRIX | Rapid Electronics |
TE Connectivity 12P MINI UMNL2 PLUG HSG MATRIX Pin & Soc | Distrelec |
Conn Housing PL 12 POS 4.14mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Product Range | Mini-Universal MATE-N-LOK 2 Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 4.14mm |
For Use With | AMP Mini-Universal MATE-N-LOK 2 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794253-1?
Additional datasheets, footprints and schematics for 794253-1 are listed on our Part Details page. You can also find images and similar parts to 794253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794253-1 fall under?
The 794253-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794253-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794253-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 794253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794253-1 often in real-time on the comparison pages.
What if I can't find stock of 794253-1?
You can fill out our help required form which you can use to request a quote for 794253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.